Fujitsu logo

Fujitsu Amilo Display L3190T computer monitor 19" 1366 x 768 pixels Black

Brand:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94739
Info modified on:
22 Aug 2022, 16:26:18
Short summary description Fujitsu Amilo Display L3190T computer monitor 19" 1366 x 768 pixels Black:

Fujitsu Amilo Display L3190T, 19", 1366 x 768 pixels, 5 ms, Black

Long summary description Fujitsu Amilo Display L3190T computer monitor 19" 1366 x 768 pixels Black:

Fujitsu Amilo Display L3190T. Display diagonal: 19", Display resolution: 1366 x 768 pixels, Response time: 5 ms, Viewing angle, horizontal: 176°, Viewing angle, vertical: 170°. Built-in speaker(s). Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.