Fujitsu SCENICVIEW Series Scenicview E19-8, 19", 1280 x 1024 pixels, LCD, 5 ms, Ivory
Fujitsu SCENICVIEW Series Scenicview E19-8. Display diagonal: 19", Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Built-in speaker(s). Product color: Ivory