Fujitsu logo

Fujitsu SCENICVIEW Series SCENICVIEW B17-5 computer monitor 17" 1280 x 1024 pixels HD

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73583
Info modified on:
30 Dec 2024, 17:23:42
Short summary description Fujitsu SCENICVIEW Series SCENICVIEW B17-5 computer monitor 17" 1280 x 1024 pixels HD:

Fujitsu SCENICVIEW Series SCENICVIEW B17-5, 17", 1280 x 1024 pixels, HD, 5 ms

Long summary description Fujitsu SCENICVIEW Series SCENICVIEW B17-5 computer monitor 17" 1280 x 1024 pixels HD:

Fujitsu SCENICVIEW Series SCENICVIEW B17-5. Display diagonal: 17", Display resolution: 1280 x 1024 pixels, HD type: HD, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.