Fujitsu logo

Fujitsu P Line P24W-5 ECO IPS computer monitor 24" 1920 x 1200 pixels

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113441
Info modified on:
30 Dec 2024, 17:23:47
Short summary description Fujitsu P Line P24W-5 ECO IPS computer monitor 24" 1920 x 1200 pixels:

Fujitsu P Line P24W-5 ECO IPS, 24", 1920 x 1200 pixels, 6 ms

Long summary description Fujitsu P Line P24W-5 ECO IPS computer monitor 24" 1920 x 1200 pixels:

Fujitsu P Line P24W-5 ECO IPS. Display diagonal: 24", Display resolution: 1920 x 1200 pixels, Response time: 6 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). USB hub version: 2.0

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.