Fujitsu SCALEOVIEW Series P26W-5 ECO, 26", 1920 x 1200 pixels, 5 ms, Ivory
Fujitsu SCALEOVIEW Series P26W-5 ECO. Display diagonal: 26", Display resolution: 1920 x 1200 pixels, Response time: 5 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Product color: Ivory