Fujitsu logo

Fujitsu SCALEOVIEW Series SCALEOVIEW D22W-1 computer monitor 22" 1680 x 1050 pixels Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93795
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu SCALEOVIEW Series SCALEOVIEW D22W-1 computer monitor 22" 1680 x 1050 pixels Black:

Fujitsu SCALEOVIEW Series SCALEOVIEW D22W-1, 22", 1680 x 1050 pixels, 5 ms, Black

Long summary description Fujitsu SCALEOVIEW Series SCALEOVIEW D22W-1 computer monitor 22" 1680 x 1050 pixels Black:

Fujitsu SCALEOVIEW Series SCALEOVIEW D22W-1. Display diagonal: 22", Display resolution: 1680 x 1050 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.