Fujitsu SCALEOVIEW Series SCALEOVIEW Q22W-1, 22", 1680 x 1050 pixels, 5 ms, Black
Fujitsu SCALEOVIEW Series SCALEOVIEW Q22W-1. Display diagonal: 22", Display resolution: 1680 x 1050 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product color: Black