Fujitsu SCALEOVIEW H19W-2 LCD 19'', 19", 1440 x 900 pixels, 5 ms
Fujitsu SCALEOVIEW H19W-2 LCD 19''. Display diagonal: 19", Display resolution: 1440 x 900 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s)