Fujitsu SCALEOVIEW Series SCALEOVIEW L22W-3, 22", 1680 x 1050 pixels, 5 ms, Silver
Fujitsu SCALEOVIEW Series SCALEOVIEW L22W-3. Display diagonal: 22", Display resolution: 1680 x 1050 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Silver