Fujitsu SCENICVIEW Series SCENICVIEW A17-3, 17", 1280 x 1024 pixels, 5 ms, Ivory
Fujitsu SCENICVIEW Series SCENICVIEW A17-3. Display diagonal: 17", Display resolution: 1280 x 1024 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Ivory