Fujitsu Displays Scaleoview L19-1W, 19", 1440 x 900 pixels, LCD, LCD, 8 ms, Gray
Fujitsu Displays Scaleoview L19-1W. Display diagonal: 19", Display resolution: 1440 x 900 pixels, Display technology: LCD. Display: LCD. Response time: 8 ms, Viewing angle, horizontal: 150°, Viewing angle, vertical: 130°. Built-in speaker(s). VESA mounting. Product color: Gray