Fujitsu logo

Fujitsu FUTRO L420 21.2 oz (600 g) Black TERA2321

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129572
Info modified on:
10 Aug 2024, 09:44:15
Short summary description Fujitsu FUTRO L420 21.2 oz (600 g) Black TERA2321:

Fujitsu FUTRO L420, TERA2321, 0.5 GB, DDR3-SDRAM, 10/100/1000Base-T(X), Black, 19 W

Long summary description Fujitsu FUTRO L420 21.2 oz (600 g) Black TERA2321:

Fujitsu FUTRO L420. Processor model: TERA2321. Internal memory: 0.5 GB, Internal memory type: DDR3-SDRAM. Cabling technology: 10/100/1000Base-T(X). Product color: Black. Power supply: 19 W, AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.