Fujitsu SCALEOVIEW Series ScaleoView C19-12, 19", 1280 x 1024 pixels, 8 ms, Silver
Fujitsu SCALEOVIEW Series ScaleoView C19-12. Display diagonal: 19", Display resolution: 1280 x 1024 pixels, Response time: 8 ms, Viewing angle, horizontal: 150°, Viewing angle, vertical: 130°. Product color: Silver