Fujitsu logo

Fujitsu CELSIUS W370 E80+ Intel® Core™2 Quad 0 GB DDR2-SDRAM Tower Workstation

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128503
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu CELSIUS W370 E80+ Intel® Core™2 Quad 0 GB DDR2-SDRAM Tower Workstation:

Fujitsu CELSIUS W370 E80+, Intel® Core™2 Quad, 0 GB, DDR2-SDRAM

Long summary description Fujitsu CELSIUS W370 E80+ Intel® Core™2 Quad 0 GB DDR2-SDRAM Tower Workstation:

Fujitsu CELSIUS W370 E80+. Processor family: Intel® Core™2 Quad. Internal memory: 0 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Power supply: 300 W. Chassis type: Tower. Product type: Workstation. Weight: 35.3 lbs (16 kg)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.