Fujitsu logo

Fujitsu Intel Xeon E7-4880 v2 processor 2.5 GHz 37.5 MB L3

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18279
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu Intel Xeon E7-4880 v2 processor 2.5 GHz 37.5 MB L3:

Fujitsu Intel Xeon E7-4880 v2, Intel® Xeon® E7 V2 Family, LGA 2011 (Socket R), 22 nm, E7-4880V2, 2.5 GHz, 64-bit

Long summary description Fujitsu Intel Xeon E7-4880 v2 processor 2.5 GHz 37.5 MB L3:

Fujitsu Intel Xeon E7-4880 v2. Processor family: Intel® Xeon® E7 V2 Family, Processor socket: LGA 2011 (Socket R), Processor lithography: 22 nm. Memory channels: Quad-channel, Maximum internal memory supported by processor: 1.54 TB, Memory types supported by processor: DDR3-SDRAM. Market segment: Server, PCI Express configurations: x4, x8, x16, Supported instruction sets: AVX. Processor package size: 52 mm. Intel® Virtualization Technology (Intel® VT): VT-d, Maximum internal memory: 1572864 MB, Cache memory: 37.5 MB

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.