Fujitsu logo

Fujitsu D3644-B Intel C246 LGA 1151 (Socket H4) micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126700
Info modified on:
30 Oct 2024, 13:04:03
Short summary description Fujitsu D3644-B Intel C246 LGA 1151 (Socket H4) micro ATX:

Fujitsu D3644-B, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Pentium®, Intel® Xeon®, DDR4-SDRAM, DIMM, Dual-channel

Long summary description Fujitsu D3644-B Intel C246 LGA 1151 (Socket H4) micro ATX:

Fujitsu D3644-B. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Pentium®, Intel® Xeon®. Supported memory types: DDR4-SDRAM, Memory slots type: DIMM, Memory channels: Dual-channel. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: Intel. BIOS type: UEFI. Width: 9.6" (243.8 mm), Depth: 9.6" (243.8 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.