Fujitsu logo

Fujitsu D3417-B2 Intel C236 Express LGA 1151 (Socket H4) micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90744
Info modified on:
30 Oct 2024, 13:03:38
Short summary description Fujitsu D3417-B2 Intel C236 Express LGA 1151 (Socket H4) micro ATX:

Fujitsu D3417-B2, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Pentium®,..., DDR4-SDRAM, 64 GB, DIMM

Long summary description Fujitsu D3417-B2 Intel C236 Express LGA 1151 (Socket H4) micro ATX:

Fujitsu D3417-B2. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Pentium®,.... Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 5, 10. Graphics card family: Intel, Graphics card: HD Graphics. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel I219LM

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.