Fujitsu logo

Fujitsu Intel Xeon E5-2650 processor 2 GHz 20 MB L3

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37455
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu Intel Xeon E5-2650 processor 2 GHz 20 MB L3:

Fujitsu Intel Xeon E5-2650, Intel® Xeon® E5 Family, LGA 2011 (Socket R), 32 nm, E5-2650, 2 GHz, 64-bit

Long summary description Fujitsu Intel Xeon E5-2650 processor 2 GHz 20 MB L3:

Fujitsu Intel Xeon E5-2650. Processor family: Intel® Xeon® E5 Family, Processor socket: LGA 2011 (Socket R), Processor lithography: 32 nm. Memory channels: Quad-channel, Maximum internal memory supported by processor: 750 GB, Memory clock speeds supported by processor: 800,1066,1333,1600 MHz. Market segment: Server

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.