Fujitsu logo

Fujitsu AMD Radeon R9 255 2GB GDDR5

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
162052
Info modified on:
02 Sept 2024, 20:27:34
Short summary description Fujitsu AMD Radeon R9 255 2GB GDDR5:

Fujitsu AMD Radeon R9 255 2GB, Radeon R9 255, 2 GB, GDDR5, 400 MHz, 4096 x 2160 pixels, PCI Express x16 3.0

Long summary description Fujitsu AMD Radeon R9 255 2GB GDDR5:

Fujitsu AMD Radeon R9 255 2GB. Graphics processor family: AMD, Graphics processor: Radeon R9 255, Processor frequency: 930 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory clock speed: 400 MHz. Maximum resolution: 4096 x 2160 pixels. DirectX version: 12.0, OpenGL version: 4.3, Dual Link DVI. Interface type: PCI Express x16 3.0. Cooling type: Active

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.