Fujitsu logo

Fujitsu ACTIVY Media Player 150 Wi-Fi

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34404
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu ACTIVY Media Player 150 Wi-Fi:

Fujitsu ACTIVY Media Player 150, BMP, GIF, PNG, AIFF, MP3, WAV, WMA, WPA-PSK, Ethernet, Fast Ethernet, 54 Mbit/s, 100 - 240V, 50 - 60Hz

Long summary description Fujitsu ACTIVY Media Player 150 Wi-Fi:

Fujitsu ACTIVY Media Player 150. Image formats supported: BMP, GIF, PNG, Audio formats supported: AIFF, MP3, WAV, WMA. Security algorithms: WPA-PSK, Networking features: Ethernet, Fast Ethernet, Wi-Fi data rate (max): 54 Mbit/s. Power requirements: 100 - 240V, 50 - 60Hz. Weight: 5.51 lbs (2.5 kg), Dimensions (WxDxH): 10.2 x 6.38 x 1.34" (260 x 162 x 34 mm). Connectivity technology: Wired & Wireless, DC-in requirements: 12V / 1A

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.