Fujitsu logo

Fujitsu WLAN Adapter USB D1705 54 Mbit/s

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24292
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu WLAN Adapter USB D1705 54 Mbit/s:

Fujitsu WLAN Adapter USB D1705, Wireless, USB, 54 Mbit/s

Long summary description Fujitsu WLAN Adapter USB D1705 54 Mbit/s:

Fujitsu WLAN Adapter USB D1705. Connectivity technology: Wireless, Host interface: USB. Maximum data transfer rate: 54 Mbit/s, Wi-Fi band: Single-band (2.4 GHz). Antenna type: Internal PIFA

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.