Fujitsu logo

Fujitsu nVIDIA Quadro FX 3400, 256 MB GDDR3

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82660
Info modified on:
04 Apr 2019, 05:03:11
Short summary description Fujitsu nVIDIA Quadro FX 3400, 256 MB GDDR3:

Fujitsu nVIDIA Quadro FX 3400, 256 MB, GDDR3, 256 bit, 450 MHz, 2048 x 1536 pixels

Long summary description Fujitsu nVIDIA Quadro FX 3400, 256 MB GDDR3:

Fujitsu nVIDIA Quadro FX 3400, 256 MB. Processor frequency: 350 MHz. Graphics card memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 450 MHz. Maximum resolution: 2048 x 1536 pixels. Dual Link DVI

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.