Fujitsu logo

Fujitsu DVB-T/Analog TV Tuner USB Analog, DVB-T

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80490
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu DVB-T/Analog TV Tuner USB Analog, DVB-T:

Fujitsu DVB-T/Analog TV Tuner USB, Analog, DVB-T, USB, 0.882 oz (25 g), 256 MB, Intel Pentium IV 2GHz, 3.11 x 0.591 x 1.3" (79 x 15 x 33 mm)

Long summary description Fujitsu DVB-T/Analog TV Tuner USB Analog, DVB-T:

Fujitsu DVB-T/Analog TV Tuner USB. TV tuner type: Analog, DVB-T. Interface type: USB. Weight: 0.882 oz (25 g). Minimum RAM: 256 MB, Minimum processor: Intel Pentium IV 2GHz. Dimensions (WxDxH): 3.11 x 0.591 x 1.3" (79 x 15 x 33 mm), Compatible operating systems: Microsoft Windows XP, Microsoft Windows Media Center Edition

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.