Fujitsu logo

Fujitsu S26113-E611-V50-1 power supply unit 250 W Gray

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142201
Info modified on:
11 Apr 2024, 12:19:49
Short summary description Fujitsu S26113-E611-V50-1 power supply unit 250 W Gray:

Fujitsu S26113-E611-V50-1, 250 W, 100 - 240 V, 280 W, 50 - 60 Hz, 4 A, 2 A

Long summary description Fujitsu S26113-E611-V50-1 power supply unit 250 W Gray:

Fujitsu S26113-E611-V50-1. Total power: 250 W, AC input voltage: 100 - 240 V, Peak power: 280 W. Cabling type: Non-Modular. Purpose: PC. Product color: Gray. Weight: 2.56 lbs (1.16 kg)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.