Fujitsu logo

Fujitsu S26113-E567-V50-2 power supply unit 500 W Gray

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
171585
Info modified on:
11 Apr 2024, 12:19:24
Short summary description Fujitsu S26113-E567-V50-2 power supply unit 500 W Gray:

Fujitsu S26113-E567-V50-2, 500 W, 100 - 240 V, 50 - 60 Hz, 7 A, 3.5 A, 17 A

Long summary description Fujitsu S26113-E567-V50-2 power supply unit 500 W Gray:

Fujitsu S26113-E567-V50-2. Total power: 500 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Cabling type: Non-Modular. Purpose: PC, 80 PLUS certification: 80 PLUS Gold, Compatible products: CELSIUS M720 D3128 CELSIUS M730 D3128 CELSIUS W520 D3167 POWER CELSIUS W530 D3227 POWER CELSIUS.... Product color: Gray. Weight: 3.64 lbs (1.65 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.