Fujitsu STYLISTIC Q507, 10.1", 1920 x 1080 pixels, 128 GB, 4 GB, Windows 10 Pro, Black
Fujitsu STYLISTIC Q507. Display diagonal: 10.1", Display resolution: 1920 x 1080 pixels. Internal storage capacity: 128 GB. Processor frequency: 1.44 GHz, Processor family: Intel Atom®, Processor model: x5-Z8550. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 24.2 oz (685 g). Operating system installed: Windows 10 Pro. Product color: Black