Fujitsu logo

Fujitsu ScanSnap iX1600 ADF + Manual feed scanner 600 x 600 DPI A4 Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22652
Info modified on:
14 Jun 2024, 00:23:11
Short summary description Fujitsu ScanSnap iX1600 ADF + Manual feed scanner 600 x 600 DPI A4 Black:

Fujitsu ScanSnap iX1600, 8.5 x 14.2" (216 x 360 mm), 600 x 600 DPI, 600 ppm, ADF + Manual feed scanner, Black, TFT

Long summary description Fujitsu ScanSnap iX1600 ADF + Manual feed scanner 600 x 600 DPI A4 Black:

Fujitsu ScanSnap iX1600. Maximum scan size: 8.5 x 14.2" (216 x 360 mm), Optical scanning resolution: 600 x 600 DPI, ADF scan speed (b/w, A4): 600 ppm. Scanner type: ADF + Manual feed scanner, Product color: Black, Display: TFT. Sensor type: Colour CIS, Light source: RGB LED, Scan file formats: JPG, PDF. Standard input capacity: 50 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Business Card, Post Card(JPN), ISO A-series sizes (A0...A9): A3, A4, A5

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.