Fujitsu logo

Fujitsu fi-7140 ADF scanner 600 x 600 DPI A4 Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10771
Info modified on:
14 Jun 2024, 00:47:35
Short summary description Fujitsu fi-7140 ADF scanner 600 x 600 DPI A4 Black:

Fujitsu fi-7140, 8.5 x 14" (216 x 355.6 mm), 600 x 600 DPI, 24 bit, 40 ppm, 40 ppm, 80 ipm

Long summary description Fujitsu fi-7140 ADF scanner 600 x 600 DPI A4 Black:

Fujitsu fi-7140. Maximum scan size: 8.5 x 14" (216 x 355.6 mm), Optical scanning resolution: 600 x 600 DPI, Output color depth: 24 bit. Scanner type: ADF scanner, Product color: Black. Sensor type: CCD, Light source: White LED (2x), Scan drivers: ISIS, TWAIN. Auto document feeder (ADF) input capacity: 80 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Plain paper, ISO A-series sizes (A0...A9): A4, A8

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.