location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu fi-6130Z Sheet-fed scanner 600 x 600 DPI A4 Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
fi-6130Z
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA03630-B051
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97533
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:38:23
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu fi-6130Z Sheet-fed scanner 600 x 600 DPI A4 Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scanner type: Sheet-fed scanner 600 x 600 DPI
  • - Color scanning Duplex scanning
  • - A4 Scanning media types supported: Card stock, Plain paper
  • - Maximum scan size: 8.5 x 14" (216 x 355.6 mm) Sensor type: CCD
  • - USB port
  • - 38 W
Long product name Fujitsu fi-6130Z Sheet-fed scanner 600 x 600 DPI A4 Black, White :
The short editorial description of Fujitsu fi-6130Z Sheet-fed scanner 600 x 600 DPI A4 Black, White

A4, A5, A6, A7, A8, CCD, 600x600, USB 2.0, 4200g
More>>>
Fujitsu fi-6130Z Sheet-fed scanner 600 x 600 DPI A4 Black, White:
The official marketing text of Fujitsu fi-6130Z Sheet-fed scanner 600 x 600 DPI A4 Black, White as supplied by the manufacturer

- Duplex scanner with 50-sheet automatic document feeder
- ScandAll PRO V2 included – The full featured professional capture client
- ScanSnap mode for fast one-button operation: Scan to Excel, Scan to Word, Scan to PowerPoint, Scan to PDF Editor
- Fast capture: 40ppm, 80ipm (A4 colour documents 200dpi) / 30ppm, 60ipm (A4 colour documents 300dpi)
- Integrates with business processes: scan-to-process, scan to Microsoft SharePoint Server
- High-productivity functions: Intelligent multi-feed, Paper protection, Auto page size and colour detection, Automatic job separation
- Enhanced card scanning – scan up to three plastic ID cards at a time
- Choice of two powerful image processing engines: VRS 5.0 virtual rescan and IPC (Image Processing Controls)
- Scanner Central Admin: monitor running status, update drivers and software from a single location

Featuring new Z-Generation technology, the fi-6130Z business scanner brings efficient document capture to the desktop - whether for individual knowledge workers, hot-desking teams or small workgroups. Even without dedicated scanning departments, businesses can make document capture and classification more productive, with documents readily routed into agile business processes. Information retrieval is faster for everyone; and cost-of-ownership is reduced through bundled central management and administration software.

ScandAll PRO V2 - Professional scanning with the simplicity of ScanSnap

The fi-6130Z comes bundled with new ScandAll PRO V2 scanning software, which features embedded zonal OCR functionality, multi-streaming options and a wealth of output format including password protected PDF and PDF/A formats. In daily operation tasks the user can be supported by setting up job routine profiles that can easily be ex- and imported by multiple scan stations.

ScandAll PRO V2 also provides automatic job separation functionality using separator sheets with printed barcodes and patch codes to sort image data from multiple page feeds into user-defined files. This function has been developed for fast batch scanning even of mixed document loads, improving overall work efficiency.

ScandAll PRO V2 Premium option features job separation and indexing functionality using 2D codes (matrix codes) and is available as an add-on for fi-6130Z and fi-6230Z users.

ScandAll PRO additionally features a powerful new "ScanSnap mode" function that makes the device perfect for personal productivity office tasks, which do not require special scan settings. At the press of a button you can capture the document to a PDF and automatically drop it in document or picture folders. ScanSnap mode also lets you scan straight into Microsoft® Word, Excel or PowerPoint documents, send your document to Microsoft® SharePoint, and even edit the PDF before it's saved.

Superior Feeding, Intelligent Functions

The fi-6130Z incorporates an advanced 50-sheet automatic document feeder based on brake roller technology rather than a pad. This, along with intelligent ultrasonic multi feed detection, provides much more reliable and controllable feeding of a wide range of papers and other media. Dual CCD sensors enable duplex scanning at up to 600 dpi optical resolution, and the scanner offers automatic deskew, advanced autocropping as well as a host of intelligent functions to bring document capture productivity to the desktop.

Intelligent multi-feed
– removes the problems of scanning documents that have photos, memos or repositionable notes attached
Paper protection function
to pause scanning instantly if a paper bend is detected - better protection for valuable documents
Auto page size and colour detection
- fi-6130Z automatically recognizes the size of scanned documents and can differentiate colour images from black-and-white ones. The dedicated image processing chip ensures documents are captured quickly and efficiently into high quality image data.
Enhanced card scanning
– scan up to three plastic ID cards at a time (up to 1.4 mm thick, including embossed types). fi-6130Z supports ISO 7810 standard ID cards used around the world
Choice of two image processing engines
VRS 5.0 virtual rescan cleans up scanned images, providing a huge improvement in OCR and ICR accuracy from your OCR and ICR software
IPC (Image Processing Controls) enhances the capture of colourful and low-contrast and poorly printed documents
Simple operation, along with powerful automated functions, means a shallower learning-curve that will save in training time and cost.

Seamless integration with business processes

The fi-6130Z integrates with industry-standard capture and document imaging applications. Fujitsu's ongoing direct partnerships with leading capture companies ensure interoperability, seamless setup - and success overall.

Convenient, quiet and secure

Enhanced performance comes in a compact package, with a desktop-friendly footprint that allows convenient installation even when space is at a premium. It keeps cost-of-ownership down, too.

Quiet operation reduces distraction in open-plan, hot-desk offices. And, in addition to the security provided by centralised administration, there is the option of a Kensington lock to physically secure your investment.

Extended document processing options

An A3 carrier sheet is included as standard to enable A3 document scanning through the A4 automatic document feeder.

The fi-6130Z can be used to apply virtual imprints onto the document images, including information about date and time of scanning.

Lower cost-of-ownership with centralised administration

Standard with the fi-6130Z is administration console software that dramatically reduces the cost and effort of setting-up, operating and maintaining many scanners in an organization - and in expanding the scanner network to multiple remote locations. System administrators can manage the installation of multiple PC-attached scanners and network scanners from a single location, manage client and server devices on the network, establish scanner groups, monitor operational status, update drivers and software, and much more. This powerful bundled software ensures instant response to scanner errors and timely alerts when consumables are running low.

Short summary description Fujitsu fi-6130Z Sheet-fed scanner 600 x 600 DPI A4 Black, White:
This short summary of the Fujitsu fi-6130Z Sheet-fed scanner 600 x 600 DPI A4 Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu fi-6130Z, 8.5 x 14" (216 x 355.6 mm), 600 x 600 DPI, 24 bit, 40 ppm, 40 ppm, 60 ipm

Long summary description Fujitsu fi-6130Z Sheet-fed scanner 600 x 600 DPI A4 Black, White:
This is an auto-generated long summary of Fujitsu fi-6130Z Sheet-fed scanner 600 x 600 DPI A4 Black, White based on the first three specs of the first five spec groups.

Fujitsu fi-6130Z. Maximum scan size: 8.5 x 14" (216 x 355.6 mm), Optical scanning resolution: 600 x 600 DPI, Output color depth: 24 bit. Scanner type: Sheet-fed scanner, Product color: Black, White. Sensor type: CCD, Daily duty cycle (max): 4000 pages. Auto document feeder (ADF) input capacity: 50 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Card stock, Plain paper, ISO A-series sizes (A0...A9): A4, A5, A6, A7, A8

Scanning
Maximum scan size *
8.5 x 14" (216 x 355.6 mm)
Optical scanning resolution *
600 x 600 DPI
Color scanning
Yes
Duplex scanning *
Yes
Output color depth
24 bit
Film scanning
No
Grayscale levels
1024
ADF scan speed (b/w, A4)
40 ppm
ADF scan speed (color, A4)
40 ppm
Duplex ADF scan speed (b/w, A4)
60 ipm
Design
Scanner type *
Sheet-fed scanner
Product color *
Black, White
Performance
Sensor type *
CCD
Daily duty cycle (max) *
4000 pages
Input capacity
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Scanning media types supported
Card stock, Plain paper
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4, A5, A6, A7, A8
Legal
Yes
Auto Document Feeder (ADF) media weight
41 - 210 g/m²
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Power consumption (typical)
38 W
Power consumption (standby)
5.36 W
AC input frequency
50 - 60 Hz
Input voltage
100-240 V
Power supply
38 W
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64, Yes
Server operating systems supported
Windows 2000 Server, Windows Server 2003
USB required
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
42 - 95 °F
Weight & dimensions
Width
11.9" (301 mm)
Depth
6.3" (160 mm)
Height
6.22" (158 mm)
Weight
9.26 lbs (4.2 kg)
Packaging content
Bundled software
TWAIN, ISISTM, Kofax® VRS Professional, Software Operation Panel, Error Recovery Guide, Image Processing software Option(trial), ScandAll PRO V2, ScandAll PRO V2 ScanSnap mode Add-in, Scan to Microsoft SharePointTM, ABBYY Fine Reader for ScanSnapTM, QuickScanTM Pro (trial), User’s Guide, Scanner Central Admin, Adobe® Reader®
Technical details
Sustainability certificates
ENERGY STAR
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84716070
Source Testseek summary Average rating
Reviews
Updated:
2012-04-22 01:22:16
Uk has collected 1 expert review for Fujitsu fi-6130Z Sheet-fed scanner 600 x 600 DPI A4 Black, White and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
pcadvisor.co.uk
Updated:
2012-04-22 01:22:15
The Fujitsu fi-6130Z is the latest salvo in the battle between Canon and Fujitsu to create the best desktop sheet-fed scanners. These business-friendly devices are relatively portable, and allow users to feed in quantities of documents (letters, bills...
Bottom line The Fujitsu fi-6130Z is a reliable scanner, and for those with conventional needs, the ScandAll Pro front-end will make scanning a simple process. The Canon DR-M160, though, has a more compact and robust design, and fares a little better on speed and q...
70%