Fujitsu logo

Fujitsu ScanSnap S1300 Flatbed & ADF scanner 600 x 600 DPI A4 Black, Gray

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49798
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu ScanSnap S1300 Flatbed & ADF scanner 600 x 600 DPI A4 Black, Gray:

Fujitsu ScanSnap S1300, 8.5 x 14.2" (216 x 360 mm), 600 x 600 DPI, Flatbed & ADF scanner, Black, Gray, CIS, RGB LED

Long summary description Fujitsu ScanSnap S1300 Flatbed & ADF scanner 600 x 600 DPI A4 Black, Gray:

Fujitsu ScanSnap S1300. Maximum scan size: 8.5 x 14.2" (216 x 360 mm), Optical scanning resolution: 600 x 600 DPI. Scanner type: Flatbed & ADF scanner, Product color: Black, Gray. Sensor type: CIS, Light source: RGB LED. Standard input capacity: 10 sheets. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4, A5, A6, ISO B-series sizes (B0...B9): B5, B6

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.