Fujitsu logo

Fujitsu fi-6010N ADF scanner 600 x 600 DPI A4 White

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95259
Info modified on:
26 Jun 2024, 05:50:47
Short summary description Fujitsu fi-6010N ADF scanner 600 x 600 DPI A4 White:

Fujitsu fi-6010N, 8.5 x 14" (216 x 356 mm), 600 x 600 DPI, 24 bit, 25 ppm, 50 ipm, ADF scanner

Long summary description Fujitsu fi-6010N ADF scanner 600 x 600 DPI A4 White:

Fujitsu fi-6010N. Maximum scan size: 8.5 x 14" (216 x 356 mm), Optical scanning resolution: 600 x 600 DPI, Input color depth: 24 bit. Scanner type: ADF scanner, Product color: White, Display: LCD. Sensor type: CCD, Scan file formats: JPG, PDF, TIFF. Auto document feeder (ADF) input capacity: 50 sheets. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4, A5, A6, A8, ISO B-series sizes (B0...B9): B5, B6

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.