Fujitsu logo

Fujitsu ScanSnap S300 Sheet-fed scanner A4

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62165
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Fujitsu ScanSnap S300 Sheet-fed scanner A4:

Fujitsu ScanSnap S300, 8.5 x 14.2" (216 x 360 mm), Sheet-fed scanner, CIS, TWAIN, 10 sheets, A4

Long summary description Fujitsu ScanSnap S300 Sheet-fed scanner A4:

Fujitsu ScanSnap S300. Maximum scan size: 8.5 x 14.2" (216 x 360 mm). Scanner type: Sheet-fed scanner. Sensor type: CIS, Scan drivers: TWAIN. Auto document feeder (ADF) input capacity: 10 sheets. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4, A5, A6, ISO B-series sizes (B0...B9): B5, B6

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.