Fujitsu logo

Fujitsu fi-6240 Flatbed & ADF scanner A4

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96912
Info modified on:
21 Oct 2022, 10:36:06
Short summary description Fujitsu fi-6240 Flatbed & ADF scanner A4:

Fujitsu fi-6240, 8.5 x 14" (215.9 x 355.6 mm), 24 bit, Flatbed & ADF scanner, CCD, TWAIN, 50 sheets

Long summary description Fujitsu fi-6240 Flatbed & ADF scanner A4:

Fujitsu fi-6240. Maximum scan size: 8.5 x 14" (215.9 x 355.6 mm), Input color depth: 24 bit. Scanner type: Flatbed & ADF scanner. Sensor type: CCD, Scan drivers: TWAIN. Auto document feeder (ADF) input capacity: 50 sheets. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4, A8, Auto Document Feeder (ADF) media weight: 20 lb.

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.