Fujitsu FI-5120C Scanner, 8.5 x 14" (216 x 356 mm), 24 bit, Sheet-fed scanner, CCD, 50 sheets, USB 2.0
Fujitsu FI-5120C Scanner. Maximum scan size: 8.5 x 14" (216 x 356 mm), Input color depth: 24 bit. Scanner type: Sheet-fed scanner. Sensor type: CCD. Auto document feeder (ADF) input capacity: 50 sheets. Standard interfaces: USB 2.0