Fujitsu ScanSnap S510, 8.5 x 14" (216 x 356 mm), Sheet-fed scanner, CCD, 50 sheets, A4, A4, A5, A6
Fujitsu ScanSnap S510. Maximum scan size: 8.5 x 14" (216 x 356 mm). Scanner type: Sheet-fed scanner. Sensor type: CCD. Auto document feeder (ADF) input capacity: 50 sheets. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4, A5, A6, ISO B-series sizes (B0...B9): B5, B6