Fujitsu AMILO Pa 1510, 1.6 GHz, 15.4", 1280 x 800 pixels, 1 GB, 120 GB, Windows XP Home Edition
Fujitsu AMILO Pa 1510. Processor model: TL-50, Processor frequency: 1.6 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB. Discrete graphics card model: AMD Radeon Xpress 1100. Operating system installed: Windows XP Home Edition. Weight: 6.17 lbs (2.8 kg)