Fujitsu AMILO M widescreen AMILO M1425 with Intel Pentium M Processor, Intel Pentium Mobile, 1.8 GHz, 15.4", 1280 x 800 pixels, 0.5 GB, 60 GB
Fujitsu AMILO M widescreen AMILO M1425 with Intel Pentium M Processor. Processor family: Intel Pentium Mobile, Processor model: 745, Processor frequency: 1.8 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB. Total storage capacity: 60 GB. Discrete graphics card model: AMD Mobility Radeon 9700. Weight: 6.61 lbs (3 kg)