Fujitsu AMILO Xa 2528, 2.2 GHz, 17", 1440 x 900 pixels, 2 GB, 500 GB, Windows Vista Home Premium
Fujitsu AMILO Xa 2528. Processor model: TL-64, Processor frequency: 2.2 GHz. Display diagonal: 17", Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: NVIDIA® GeForce® 8600M GS. Operating system installed: Windows Vista Home Premium. Weight: 8.82 lbs (4 kg)