Fujitsu STYLISTIC V535, 8.3", 1920 x 1200 pixels, 128 GB, 4 GB, Windows 10 Pro, Black
Fujitsu STYLISTIC V535. Display diagonal: 8.3", Display resolution: 1920 x 1200 pixels. Internal storage capacity: 128 GB. Processor frequency: 1.59 GHz, Processor family: Intel Atom®, Processor model: Z3795. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: 802.11a. Assisted GPS (A-GPS). Card reader integrated. Weight: 19 oz (540 g). Operating system installed: Windows 10 Pro. Product color: Black