Fujitsu STYLISTIC ST6012, Intel® Core™2 Duo, 1.4 GHz, 12.1", 1280 x 800 pixels, Windows 7 Professional
Fujitsu STYLISTIC ST6012. Processor family: Intel® Core™2 Duo, Processor model: SU9400, Processor frequency: 1.4 GHz. Display diagonal: 12.1", Display resolution: 1280 x 800 pixels, Touchscreen. Operating system installed: Windows 7 Professional. Weight: 3.53 lbs (1.6 kg)