Fujitsu logo

Fujitsu LIFEBOOK S938 Laptop 13.3" DDR4-SDRAM SSD Wi-Fi 5 (802.11ac) Gray

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64810
Info modified on:
25 Jan 2025, 22:11:51
Short summary description Fujitsu LIFEBOOK S938 Laptop 13.3" DDR4-SDRAM SSD Wi-Fi 5 (802.11ac) Gray:

Fujitsu LIFEBOOK S938, 13.3", DDR4-SDRAM, SSD, Gray

Long summary description Fujitsu LIFEBOOK S938 Laptop 13.3" DDR4-SDRAM SSD Wi-Fi 5 (802.11ac) Gray:

Fujitsu LIFEBOOK S938. Product type: Laptop, Form factor: Clamshell. Display diagonal: 13.3". Internal memory type: DDR4-SDRAM. Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Product color: Gray. Weight: 2.91 lbs (1.32 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.