Fujitsu logo

Fujitsu LIFEBOOK S751 Intel® Core™ i5 i5-2410M 14" 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19113
Info modified on:
29 Jan 2025, 19:29:45
Short summary description Fujitsu LIFEBOOK S751 Intel® Core™ i5 i5-2410M 14" 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional Black, Silver:

Fujitsu LIFEBOOK S751, Intel® Core™ i5, 2.3 GHz, 14", 4 GB, 500 GB, Windows 7 Professional

Long summary description Fujitsu LIFEBOOK S751 Intel® Core™ i5 i5-2410M 14" 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional Black, Silver:

Fujitsu LIFEBOOK S751. Processor family: Intel® Core™ i5, Processor model: i5-2410M, Processor frequency: 2.3 GHz. Display diagonal: 14". Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Mobile network generation: 3G. Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product color: Black, Silver. Weight: 5.4 lbs (2.45 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.