Fujitsu CELSIUS R670-2, 2.66 GHz, Intel® Xeon® 5000 Sequence, X5650, 12 GB, DVD-ROM, Windows 7 Professional
Fujitsu CELSIUS R670-2. Processor frequency: 2.66 GHz, Processor family: Intel® Xeon® 5000 Sequence, Processor model: X5650. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Optical drive type: DVD-ROM. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 1000 W. Chassis type: Tower. Product type: Workstation. Weight: 57.3 lbs (26 kg). Product color: Black