Fujitsu logo

Fujitsu STYLISTIC ST5112 Intel® Core™2 Duo U7700 12.1" Touchscreen Windows Vista Business

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12955
Info modified on:
02 Feb 2025, 22:54:48
Short summary description Fujitsu STYLISTIC ST5112 Intel® Core™2 Duo U7700 12.1" Touchscreen Windows Vista Business:

Fujitsu STYLISTIC ST5112, Intel® Core™2 Duo, 1.33 GHz, 12.1", 1024 x 768 pixels, Windows Vista Business

Long summary description Fujitsu STYLISTIC ST5112 Intel® Core™2 Duo U7700 12.1" Touchscreen Windows Vista Business:

Fujitsu STYLISTIC ST5112. Processor family: Intel® Core™2 Duo, Processor model: U7700, Processor frequency: 1.33 GHz. Display diagonal: 12.1", Display resolution: 1024 x 768 pixels, Touchscreen. Operating system installed: Windows Vista Business. Weight: 3.53 lbs (1.6 kg)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.