Fujitsu ESPRIMO P7936 E85+, 2.93 GHz, Intel® Core™2 Duo, 2 GB, 500 GB, DVD Super Multi, Windows 7 Professional
Fujitsu ESPRIMO P7936 E85+. Processor frequency: 2.93 GHz, Processor family: Intel® Core™2 Duo, Processor model: E7500. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® GMA 4500. Operating system installed: Windows 7 Professional. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC. Weight: 26.5 lbs (12 kg). Product color: Black