Fujitsu logo

Fujitsu ESPRIMO P910 E90+ Intel® Core™ i7 i7-3770 4 GB DDR3-SDRAM 2 TB HDD AMD Radeon HD 7350 Windows 7 Professional Micro Tower PC Black, Red

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47031
Info modified on:
23 Jul 2024, 20:50:44
Short summary description Fujitsu ESPRIMO P910 E90+ Intel® Core™ i7 i7-3770 4 GB DDR3-SDRAM 2 TB HDD AMD Radeon HD 7350 Windows 7 Professional Micro Tower PC Black, Red:

Fujitsu ESPRIMO P910 E90+, 3.4 GHz, Intel® Core™ i7, 4 GB, 2 TB, DVD Super Multi, Windows 7 Professional

Long summary description Fujitsu ESPRIMO P910 E90+ Intel® Core™ i7 i7-3770 4 GB DDR3-SDRAM 2 TB HDD AMD Radeon HD 7350 Windows 7 Professional Micro Tower PC Black, Red:

Fujitsu ESPRIMO P910 E90+. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: AMD Radeon HD 7350. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 280 W. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.