Fujitsu logo

Fujitsu ESPRIMO P900 0-Watt Intel® Core™ i5 i5-2500 2 GB DDR3-SDRAM 1 TB PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87052
Info modified on:
23 Jul 2024, 20:50:44
Short summary description Fujitsu ESPRIMO P900 0-Watt Intel® Core™ i5 i5-2500 2 GB DDR3-SDRAM 1 TB PC Black:

Fujitsu ESPRIMO P900 0-Watt, 3.3 GHz, Intel® Core™ i5, i5-2500, 2 GB, 1 TB, DVD Super Multi

Long summary description Fujitsu ESPRIMO P900 0-Watt Intel® Core™ i5 i5-2500 2 GB DDR3-SDRAM 1 TB PC Black:

Fujitsu ESPRIMO P900 0-Watt. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2500. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2000. Power supply: 280 W. Product type: PC. Weight: 24.3 lbs (11 kg). Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.