Fujitsu logo

Fujitsu LKN:NDL-126100-095 laptop 14.1" 0.25 GB 20 GB

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26494
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu LKN:NDL-126100-095 laptop 14.1" 0.25 GB 20 GB:

Fujitsu LKN:NDL-126100-095, 2.2 GHz, 14.1", 1024 x 768 pixels, 0.25 GB, 20 GB

Long summary description Fujitsu LKN:NDL-126100-095 laptop 14.1" 0.25 GB 20 GB:

Fujitsu LKN:NDL-126100-095. Processor frequency: 2.2 GHz. Display diagonal: 14.1", Display resolution: 1024 x 768 pixels. Internal memory: 0.25 GB. Total storage capacity: 20 GB. Weight: 6.39 lbs (2.9 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.