Fujitsu logo

Fujitsu LIFEBOOK C1020 P4-1.7G 15.1" 0.25 GB 20 GB

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120604
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu LIFEBOOK C1020 P4-1.7G 15.1" 0.25 GB 20 GB:

Fujitsu LIFEBOOK C1020 P4-1.7G, 1.7 GHz, 15.1", 1024 x 768 pixels, 0.25 GB, 20 GB

Long summary description Fujitsu LIFEBOOK C1020 P4-1.7G 15.1" 0.25 GB 20 GB:

Fujitsu LIFEBOOK C1020 P4-1.7G. Processor frequency: 1.7 GHz. Display diagonal: 15.1", Display resolution: 1024 x 768 pixels. Internal memory: 0.25 GB. Total storage capacity: 20 GB. Weight: 6.61 lbs (3 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.