Fujitsu logo

Fujitsu CELSIUS M720 Intel® Xeon® E5 Family E5-1620 16 GB DDR3-SDRAM 128 GB SSD NVIDIA® Quadro® 2000 Windows 7 Professional Workstation Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74324
Info modified on:
23 Jul 2024, 20:50:28
Short summary description Fujitsu CELSIUS M720 Intel® Xeon® E5 Family E5-1620 16 GB DDR3-SDRAM 128 GB SSD NVIDIA® Quadro® 2000 Windows 7 Professional Workstation Black:

Fujitsu CELSIUS M720, 3.6 GHz, Intel® Xeon® E5 Family, 16 GB, 128 GB, DVD Super Multi, Windows 7 Professional

Long summary description Fujitsu CELSIUS M720 Intel® Xeon® E5 Family E5-1620 16 GB DDR3-SDRAM 128 GB SSD NVIDIA® Quadro® 2000 Windows 7 Professional Workstation Black:

Fujitsu CELSIUS M720. Processor frequency: 3.6 GHz, Processor family: Intel® Xeon® E5 Family, Processor model: E5-1620. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® Quadro® 2000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 500 W. Product type: Workstation. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.